Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
CRITICAL LINK, LLC
5729-PX-4AA-RC -- MICROCONTROLLERS, MICROPROCESSOR, FPGA MODULES
Critical Link, LLC
Microcontrollers, Microprocessor, FPGA Modules
5729-PX-4AA-RC
Description
MitySOM Embedded Module 1.5GHz 1GB 32MB
Quarktwin Technology Ltd.
Done
Description
MitySOM Embedded Module 1.5GHz 1GB 32MB
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers, Microprocessor, FPGA Modules
5729-PX-4AA-RC
Microcontrollers, Microprocessor, FPGA Modules
5729-PX-4AA-RC
MitySOM Embedded Module 1.5GHz 1GB 32MB
MitySOM Embedded Module 1.5GHz 1GB 32MB
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Microcontrollers (MCU)
Product Number
5729-PX-4AA-RC
Product Name
Microcontrollers, Microprocessor, FPGA Modules
Life Cycle Stage
Active
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core
CC430F6147IRGCR
Specs
Clock Speed
20 MHz
Features
Watchdog Timer; DMA; LCD Driver
Bits
16 Bit
View Details
3
suppliers
Infineon Technologies AG
8-bit 8BIT 32KB Embedded Microcontroller MCU
C505CA4EMCAFXUMA1
Specs
Data Bus
8 Bit
RAM
1.25 KB
Supply Voltage
4.25 to 5.5 volts
View Details
5
suppliers
RS Components, Ltd.
Microcontrollers
1769102
Specs
Data Bus
32 Bit; 32bit
RAM
32 KB
ROM
128 KB
View Details
Rochester Electronics
Microcontrollers
2910A/BZC
Specs
Life Cycle Stage
Active
View Details
3
suppliers