Crest Electronics, Inc. LED LAMP/BULB 4325-4

Description
CORRIDOR LIGHT, BASIC, 4 LAMP, 1 GANG, TRIANGULAR LENS, WHITE. FREE 2 YEAR RADWELL WARRANTY
Description
CORRIDOR LIGHT, BASIC, 4 LAMP, 1 GANG, TRIANGULAR LENS, WHITE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 223179848 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
223179848
LED LAMP/BULB 223179848
CORRIDOR LIGHT, BASIC, 4 LAMP, 1 GANG, TRIANGULAR LENS, WHITE. FREE 2 YEAR RADWELL WARRANTY

CORRIDOR LIGHT, BASIC, 4 LAMP, 1 GANG, TRIANGULAR LENS, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 223179848
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
SOT 23 RED SMD LED - AM23SRD-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers