CreeLED, Inc. Xlamp Xte Light Emitting Diode White Cree Led XTEAWT-E0-0000-00000BFE6

Description
XLamp XTE Light Emitting Diode White
Description
XLamp XTE Light Emitting Diode White

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xte Light Emitting Diode White Cree Led - 97Y8605 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xte Light Emitting Diode White Cree Led
97Y8605
Xlamp Xte Light Emitting Diode White Cree Led 97Y8605
XLamp XTE Light Emitting Diode White

XLamp XTE Light Emitting Diode White

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97Y8605
Product Name Xlamp Xte Light Emitting Diode White Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASMT-UGB5-NW7Y2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers
LED Indication - Discrete - SML-LX0402SYC-TR - 1252026-SML-LX0402SYC-TR - Win Source Electronics
Specs
LED Package: 1.00mm L x 0.50mm W
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
4 suppliers