CreeLED, Inc. Xlamp Xte Light Emitting Diode White Cree Led XTEAWT-E0-0000-00000BDE7

Description
XLamp XTE Light Emitting Diode White
Description
XLamp XTE Light Emitting Diode White

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xte Light Emitting Diode White Cree Led - 97Y8595 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xte Light Emitting Diode White Cree Led
97Y8595
Xlamp Xte Light Emitting Diode White Cree Led 97Y8595
XLamp XTE Light Emitting Diode White

XLamp XTE Light Emitting Diode White

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97Y8595
Product Name Xlamp Xte Light Emitting Diode White Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 846-SLI-325YYT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
LED Indication - Discrete - XLM2MOK169W-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details