CreeLED, Inc. Led, Hb, Neutral White, 4000K, 139Lm; Product Range Cree Led XTEAWT-00-0000-000000HE5

Description
LED, HB, NEUTRAL WHITE, 4000K, 139LM; Product Range:XLamp XT-E Series; LED Colour:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:139lm; CCT:4000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ RoHS Compliant: Yes
Datasheet
Description
LED, HB, NEUTRAL WHITE, 4000K, 139LM; Product Range:XLamp XT-E Series; LED Colour:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:139lm; CCT:4000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Neutral White, 4000K, 139Lm; Product Range Cree Led - 49AC0957 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 4000K, 139Lm; Product Range Cree Led
49AC0957
Led, Hb, Neutral White, 4000K, 139Lm; Product Range Cree Led 49AC0957
LED, HB, NEUTRAL WHITE, 4000K, 139LM; Product Range:XLamp XT-E Series; LED Colour:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:139lm; CCT:4000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ RoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 4000K, 139LM; Product Range:XLamp XT-E Series; LED Colour:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:139lm; CCT:4000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC0957
Product Name Led, Hb, Neutral White, 4000K, 139Lm; Product Range Cree Led
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV Detectors - MTPD3650D-1.4 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
View Details
EXCELED™ series - SLI-343D8U - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers