CreeLED, Inc. Led; Product Range Cree Led XTEAWT-00-0000-000000HE2

Description
LED; Product Range:XLamp XT-E Series; LED Color:-; Viewing Angle:115°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; LED Mounting:SMD; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LED; Product Range:XLamp XT-E Series; LED Color:-; Viewing Angle:115°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; LED Mounting:SMD; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led; Product Range Cree Led - 11X6692 - Newark, An Avnet Company
Chicago, IL, United States
Led; Product Range Cree Led
11X6692
Led; Product Range Cree Led 11X6692
LED; Product Range:XLamp XT-E Series; LED Color:-; Viewing Angle:115°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; LED Mounting:SMD; No. of Pins:3Pins RoHS Compliant: Yes

LED; Product Range:XLamp XT-E Series; LED Color:-; Viewing Angle:115°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; LED Mounting:SMD; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Full Reel; Product Range Cree Led - 68W5517 - Newark, An Avnet Company
Chicago, IL, United States
Led, Full Reel; Product Range Cree Led
68W5517
Led, Full Reel; Product Range Cree Led 68W5517
LED, FULL REEL; Product Range:XLamp XT-E Series; LED Color:-; Viewing Angle:115°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; LED Mounting:SMD; No. of Pins:3RoHS Compliant: Yes

LED, FULL REEL; Product Range:XLamp XT-E Series; LED Color:-; Viewing Angle:115°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; LED Mounting:SMD; No. of Pins:3RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11X6692
Product Name Led; Product Range Cree Led
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13MW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details