CreeLED, Inc. Led, Full Reel; Product Range Cree Led XTEAWT-00-0000-000000GE1

Description
LED, FULL REEL; Product Range:XLamp XT-E Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:130lm; CCT:6500K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; No. of Pins:3 RoHS Compliant: Yes
Datasheet
Description
LED, FULL REEL; Product Range:XLamp XT-E Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:130lm; CCT:6500K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; No. of Pins:3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Full Reel; Product Range Cree Led - 78T0291 - Newark, An Avnet Company
Chicago, IL, United States
Led, Full Reel; Product Range Cree Led
78T0291
Led, Full Reel; Product Range Cree Led 78T0291
LED, FULL REEL; Product Range:XLamp XT-E Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:130lm; CCT:6500K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; No. of Pins:3 RoHS Compliant: Yes

LED, FULL REEL; Product Range:XLamp XT-E Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:130lm; CCT:6500K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; No. of Pins:3 RoHS Compliant: Yes

Supplier's Site Datasheet
Led; Product Range Cree Led - 11X6685 - Newark, An Avnet Company
Chicago, IL, United States
Led; Product Range Cree Led
11X6685
Led; Product Range Cree Led 11X6685
LED; Product Range:XLamp XT-E Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:130lm; CCT:6500K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; Power Dissipation Pd:5W RoHS Compliant: Yes

LED; Product Range:XLamp XT-E Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:130lm; CCT:6500K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; Power Dissipation Pd:5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78T0291
Product Name Led, Full Reel; Product Range Cree Led
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details