CreeLED, Inc. Led, Full Reel; Product Range Cree Led XTEAWT-00-0000-000000E50

Description
LED, FULL REEL; Product Range:XLamp XT-E Series; LED Color:-; Viewing Angle:115°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; LED Mounting:SMD; No. of Pins:3RoHS Compliant: Yes
Datasheet
Description
LED, FULL REEL; Product Range:XLamp XT-E Series; LED Color:-; Viewing Angle:115°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; LED Mounting:SMD; No. of Pins:3RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Full Reel; Product Range Cree Led - 68W5513 - Newark, An Avnet Company
Chicago, IL, United States
Led, Full Reel; Product Range Cree Led
68W5513
Led, Full Reel; Product Range Cree Led 68W5513
LED, FULL REEL; Product Range:XLamp XT-E Series; LED Color:-; Viewing Angle:115°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; LED Mounting:SMD; No. of Pins:3RoHS Compliant: Yes

LED, FULL REEL; Product Range:XLamp XT-E Series; LED Color:-; Viewing Angle:115°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; LED Mounting:SMD; No. of Pins:3RoHS Compliant: Yes

Supplier's Site Datasheet
Led; Product Range Cree Led - 11X6682 - Newark, An Avnet Company
Chicago, IL, United States
Led; Product Range Cree Led
11X6682
Led; Product Range Cree Led 11X6682
LED; Product Range:XLamp XT-E Series; LED Color:-; Viewing Angle:115°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; LED Mounting:SMD; No. of Pins:3Pins RoHS Compliant: Yes

LED; Product Range:XLamp XT-E Series; LED Color:-; Viewing Angle:115°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; Forward Current @ Test:350mA; LED Mounting:SMD; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 68W5513
Product Name Led, Full Reel; Product Range Cree Led
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3580EB3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers