CreeLED, Inc. Led, Hb, Neutral White, 4000K, 107Lm; Product Range Cree Led XTEAWT-00-0000-000000DE5

Description
LED, HB, NEUTRAL WHITE, 4000K, 107LM; Product Range:XLamp XT-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:107lm; CCT:4000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; LED Mounting:SMD RoHS Compliant: Yes
Description
LED, HB, NEUTRAL WHITE, 4000K, 107LM; Product Range:XLamp XT-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:107lm; CCT:4000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cree XLamp XT-E LED, part number 79X3182, is a high-performance neutral white LED with a color temperature of 4000K and a luminous flux of 107 lumens at a forward current of 350 mA. It features a viewing angle of 115 degrees and operates with a maximum forward current of 1.5 A. The forward voltage at 350 mA is specified to be between 2.85V and 3.4V. This LED is designed for a variety of applications, including indoor and outdoor lighting, and is RoHS compliant. It also supports reflow soldering and has a thermal resistance of 5 °C/W, making it suitable for efficient thermal management in lighting systems.

Datasheet Summary
Powered by GS/AI

The Cree XLamp XT-E LED, part number 79X3182, is a high-performance neutral white LED with a color temperature of 4000K and a luminous flux of 107 lumens at a forward current of 350 mA. It features a viewing angle of 115 degrees and operates with a maximum forward current of 1.5 A. The forward voltage at 350 mA is specified to be between 2.85V and 3.4V. This LED is designed for a variety of applications, including indoor and outdoor lighting, and is RoHS compliant. It also supports reflow soldering and has a thermal resistance of 5 °C/W, making it suitable for efficient thermal management in lighting systems.

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Neutral White, 4000K, 107Lm; Product Range Cree Led - 79X3182 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 4000K, 107Lm; Product Range Cree Led
79X3182
Led, Hb, Neutral White, 4000K, 107Lm; Product Range Cree Led 79X3182
LED, HB, NEUTRAL WHITE, 4000K, 107LM; Product Range:XLamp XT-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:107lm; CCT:4000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 4000K, 107LM; Product Range:XLamp XT-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:107lm; CCT:4000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.85V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79X3182
Product Name Led, Hb, Neutral White, 4000K, 107Lm; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RR45-AQ902 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
6 suppliers