CreeLED, Inc. Led, Hb, Royal Blue, 550Mw, Full Reel; Product Range Cree Led XTEARY-02-0000-000000N07

Description
LED, HB, ROYAL BLUE, 550MW, FULL REEL; Product Range:XLamp XT-E Series; LED Color:Royal Blue; Viewing Angle:140°; Forward Current If Max:1.5A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.85V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
LED, HB, ROYAL BLUE, 550MW, FULL REEL; Product Range:XLamp XT-E Series; LED Color:Royal Blue; Viewing Angle:140°; Forward Current If Max:1.5A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.85V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Royal Blue, 550Mw, Full Reel; Product Range Cree Led - 82T8036 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Royal Blue, 550Mw, Full Reel; Product Range Cree Led
82T8036
Led, Hb, Royal Blue, 550Mw, Full Reel; Product Range Cree Led 82T8036
LED, HB, ROYAL BLUE, 550MW, FULL REEL; Product Range:XLamp XT-E Series; LED Color:Royal Blue; Viewing Angle:140°; Forward Current If Max:1.5A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.85V; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, ROYAL BLUE, 550MW, FULL REEL; Product Range:XLamp XT-E Series; LED Color:Royal Blue; Viewing Angle:140°; Forward Current If Max:1.5A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.85V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Royal Blue, 550Mw; Product Range Cree Led - 11X6662 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Royal Blue, 550Mw; Product Range Cree Led
11X6662
Led, Hb, Royal Blue, 550Mw; Product Range Cree Led 11X6662
LED, HB, ROYAL BLUE, 550MW; Product Range:XLamp XT-E Series; LED Color:Royal Blue; Wavelength Typ:-; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:1.5A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.85V RoHS Compliant: Yes

LED, HB, ROYAL BLUE, 550MW; Product Range:XLamp XT-E Series; LED Color:Royal Blue; Wavelength Typ:-; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:1.5A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.85V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82T8036
Product Name Led, Hb, Royal Blue, 550Mw, Full Reel; Product Range Cree Led
LED Type Blue; Royal Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Visible Emitter - MTE2087N - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Infrared; Red
Peak Wavelength 870 nm (8700 Å)
View Details
PICOLED™-eco Series - SML-P11VT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
2 suppliers