CreeLED, Inc. Xlamp Xt-E Light Emitting Diode Royal Blue Rohs Compliant Cree Led XTEARY-02-0000-000000L03

Description
XLamp XT-E Light Emitting Diode Royal Blue RoHS Compliant: Yes
Description
XLamp XT-E Light Emitting Diode Royal Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xt-E Light Emitting Diode Royal Blue Rohs Compliant Cree Led - 82T8016 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xt-E Light Emitting Diode Royal Blue Rohs Compliant Cree Led
82T8016
Xlamp Xt-E Light Emitting Diode Royal Blue Rohs Compliant Cree Led 82T8016
XLamp XT-E Light Emitting Diode Royal Blue RoHS Compliant: Yes

XLamp XT-E Light Emitting Diode Royal Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82T8016
Product Name Xlamp Xt-E Light Emitting Diode Royal Blue Rohs Compliant Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3570SA35A00E1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details