CreeLED, Inc. Xlamp Xte High Eff Royal Blue; Product Range Cree Led XTEARY-02-0000-000000L01

Description
XLAMP XTE HIGH EFF ROYAL BLUE; Product Range:XLamp XT-E Series; LED Color:Royal Blue; Wavelength Typ:465nm; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:1.5A; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
XLAMP XTE HIGH EFF ROYAL BLUE; Product Range:XLamp XT-E Series; LED Color:Royal Blue; Wavelength Typ:465nm; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:1.5A; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The XLamp XT-E High Efficiency Royal Blue LED (part number 79T4850) is designed for high-performance applications, particularly in remote-phosphor lighting systems. It features a typical wavelength of 465 nm and a wide viewing angle of 140 degrees, making it suitable for various lighting applications. The LED operates at a maximum forward current of 1.5 A and is tested at 350 mA. It has a wall plug efficiency of up to 53% at 85 °C, which contributes to lower system costs. The thermal resistance from junction to solder point is rated at 5 °C/W, ensuring effective heat management. The product is RoHS and REACh compliant, and it supports unlimited floor life under specified conditions. The LED is also reflow solderable and compatible with JEDEC J-STD-020C standards.

Datasheet Summary
Powered by GS/AI

The XLamp XT-E High Efficiency Royal Blue LED (part number 79T4850) is designed for high-performance applications, particularly in remote-phosphor lighting systems. It features a typical wavelength of 465 nm and a wide viewing angle of 140 degrees, making it suitable for various lighting applications. The LED operates at a maximum forward current of 1.5 A and is tested at 350 mA. It has a wall plug efficiency of up to 53% at 85 °C, which contributes to lower system costs. The thermal resistance from junction to solder point is rated at 5 °C/W, ensuring effective heat management. The product is RoHS and REACh compliant, and it supports unlimited floor life under specified conditions. The LED is also reflow solderable and compatible with JEDEC J-STD-020C standards.

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xte High Eff Royal Blue; Product Range Cree Led - 79T4850 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xte High Eff Royal Blue; Product Range Cree Led
79T4850
Xlamp Xte High Eff Royal Blue; Product Range Cree Led 79T4850
XLAMP XTE HIGH EFF ROYAL BLUE; Product Range:XLamp XT-E Series; LED Color:Royal Blue; Wavelength Typ:465nm; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:1.5A; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

XLAMP XTE HIGH EFF ROYAL BLUE; Product Range:XLamp XT-E Series; LED Color:Royal Blue; Wavelength Typ:465nm; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:1.5A; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79T4850
Product Name Xlamp Xte High Eff Royal Blue; Product Range Cree Led
LED Type Blue; Royal Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Chips - MTC280-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details