LED, HIGH BRIGHTNESS, WARM WHITE, 73.9LM, FULL REEL; Product Range:XLamp XR-E Series; LED Color:Warm White; Viewing Angle:90°; Luminous Flux @ Test:80.6lm; CCT:3700K; Forward Current If Max:700mA; Forward Voltage @ Test:3.3V RoHS Compliant: Yes
LED, HB, WARM WHITE, 73.9LM; Product Range:XLamp XR-E Series; LED Color:Warm White; Viewing Angle:90°; Luminous Flux @ Test:73.9lm; CCT:3000K; Forward Current If Max:700mA; Forward Voltage @ Test:3.3V; Forward Current @ Test:350mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 02P7199 |
| Product Name | Led, High Brightness, Warm White, 73.9Lm, Full Reel; Product Range Cree Led |
| LED Type | White; Warm White |