XRE LED, COOL WHITE, 107LM, FULL REEL; Product Range:XLamp XR-E Series; LED Color:Cool White; Viewing Angle:90°; Luminous Flux @ Test:114lm; CCT:10000K; Forward Current If Max:1A; Forward Voltage @ Test:3.3V; Power Dissipation Pd:4W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 08P2027 |
| Product Name | Xre Led, Cool White, 107Lm, Full Reel; Product Range Cree Led |
| LED Type | White; Cool White |