CreeLED, Inc. Xlamp Xr-E Light Emitting Diode Cool White Rohs Compliant Cree Led XREWHT-L1-0000-00A07

Description
XLamp XR-E Light Emitting Diode Cool White RoHS Compliant: Yes
Description
XLamp XR-E Light Emitting Diode Cool White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xr-E Light Emitting Diode Cool White Rohs Compliant Cree Led - 08P1997 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xr-E Light Emitting Diode Cool White Rohs Compliant Cree Led
08P1997
Xlamp Xr-E Light Emitting Diode Cool White Rohs Compliant Cree Led 08P1997
XLamp XR-E Light Emitting Diode Cool White RoHS Compliant: Yes

XLamp XR-E Light Emitting Diode Cool White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08P1997
Product Name Xlamp Xr-E Light Emitting Diode Cool White Rohs Compliant Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3080EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers