CreeLED, Inc. Led, High Brightness, Warm White, 73.9Lm; Product Range Cree Led XREWHT-L1-0000-008E7

Description
LED, HIGH BRIGHTNESS, WARM WHITE, 73.9LM; Product Range:XLamp XR-E Series; LED Color:Warm White; Viewing Angle:90°; Luminous Flux @ Test:80.6lm; CCT:3700K; Forward Current If Max:700mA; Forward Voltage @ Test:3.3V; External Depth:9mmRoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, WARM WHITE, 73.9LM; Product Range:XLamp XR-E Series; LED Color:Warm White; Viewing Angle:90°; Luminous Flux @ Test:80.6lm; CCT:3700K; Forward Current If Max:700mA; Forward Voltage @ Test:3.3V; External Depth:9mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Warm White, 73.9Lm; Product Range Cree Led - 08P2115 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Warm White, 73.9Lm; Product Range Cree Led
08P2115
Led, High Brightness, Warm White, 73.9Lm; Product Range Cree Led 08P2115
LED, HIGH BRIGHTNESS, WARM WHITE, 73.9LM; Product Range:XLamp XR-E Series; LED Color:Warm White; Viewing Angle:90°; Luminous Flux @ Test:80.6lm; CCT:3700K; Forward Current If Max:700mA; Forward Voltage @ Test:3.3V; External Depth:9mmRoHS Compliant: Yes

LED, HIGH BRIGHTNESS, WARM WHITE, 73.9LM; Product Range:XLamp XR-E Series; LED Color:Warm White; Viewing Angle:90°; Luminous Flux @ Test:80.6lm; CCT:3700K; Forward Current If Max:700mA; Forward Voltage @ Test:3.3V; External Depth:9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08P2115
Product Name Led, High Brightness, Warm White, 73.9Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details