CreeLED, Inc. Led, High Brightness, Warm White, 56.8Lm; Product Range Cree Led XREWHT-L1-0000-005E7

Description
LED, HIGH BRIGHTNESS, WARM WHITE, 56.8LM; Product Range:XLamp XR-E Series; LED Color:Warm White; Viewing Angle:90°; Luminous Flux @ Test:62lm; CCT:3700K; Forward Current If Max:700mA; Forward Voltage @ Test:3.3V; Forward Voltage:3.5VRoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, WARM WHITE, 56.8LM; Product Range:XLamp XR-E Series; LED Color:Warm White; Viewing Angle:90°; Luminous Flux @ Test:62lm; CCT:3700K; Forward Current If Max:700mA; Forward Voltage @ Test:3.3V; Forward Voltage:3.5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Warm White, 56.8Lm; Product Range Cree Led - 08N6683 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Warm White, 56.8Lm; Product Range Cree Led
08N6683
Led, High Brightness, Warm White, 56.8Lm; Product Range Cree Led 08N6683
LED, HIGH BRIGHTNESS, WARM WHITE, 56.8LM; Product Range:XLamp XR-E Series; LED Color:Warm White; Viewing Angle:90°; Luminous Flux @ Test:62lm; CCT:3700K; Forward Current If Max:700mA; Forward Voltage @ Test:3.3V; Forward Voltage:3.5VRoHS Compliant: Yes

LED, HIGH BRIGHTNESS, WARM WHITE, 56.8LM; Product Range:XLamp XR-E Series; LED Color:Warm White; Viewing Angle:90°; Luminous Flux @ Test:62lm; CCT:3700K; Forward Current If Max:700mA; Forward Voltage @ Test:3.3V; Forward Voltage:3.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08N6683
Product Name Led, High Brightness, Warm White, 56.8Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 846-CSL1102WBBW1CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 1000 milliCandela
View Details
2 suppliers
LED Indication - Discrete - 1497-1462-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details