CreeLED, Inc. Xlamp Xr-C Light Emitting Diode Warm/neutral White Rohs Compliant Cree Led XRCWHT-L1-R250-009A3

Description
XLamp XR-C Light Emitting Diode Warm/Neutral White RoHS Compliant: Yes
Description
XLamp XR-C Light Emitting Diode Warm/Neutral White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xr-C Light Emitting Diode Warm/neutral White Rohs Compliant Cree Led - 82T7786 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xr-C Light Emitting Diode Warm/neutral White Rohs Compliant Cree Led
82T7786
Xlamp Xr-C Light Emitting Diode Warm/neutral White Rohs Compliant Cree Led 82T7786
XLamp XR-C Light Emitting Diode Warm/Neutral White RoHS Compliant: Yes

XLamp XR-C Light Emitting Diode Warm/Neutral White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82T7786
Product Name Xlamp Xr-C Light Emitting Diode Warm/neutral White Rohs Compliant Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Visible Emitter - MTE8560MT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: PLCC-4
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
OSLON® Square LED - GW CSSRM2.CM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details