LED, HB, RED, 73.9LM; Product Range:XLamp XQ-E Series; LED Color:Red; Wavelength Typ:630nm; Viewing Angle:130°; Luminous Flux @ Test:73.9lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.2V; MSL:- RoHS Compliant: Yes
LED, HB, RED, 73.9LM, FULL REEL; Product Range:XLamp XQ-E Series; LED Color:Red; Wavelength Typ:630nm; Viewing Angle:130°; Luminous Flux @ Test:73.9lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Power Dissipation Pd:3W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 19X9920 |
| Product Name | Led, Hb, Red, 73.9Lm; Product Range Cree Led |
| LED Type | Red; Red |