CreeLED, Inc. Led, Hb, Red, 3W, 67.2Lm; Product Range Cree Led XQERED-00-0000-000000702

Description
LED, HB, RED, 3W, 67.2LM; Product Range:XLamp XQ-E Series; LED Color:Red; Wavelength Typ:625nm; Viewing Angle:130°; Luminous Flux @ Test:67.2lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.2V RoHS Compliant: Yes
Datasheet
Description
LED, HB, RED, 3W, 67.2LM; Product Range:XLamp XQ-E Series; LED Color:Red; Wavelength Typ:625nm; Viewing Angle:130°; Luminous Flux @ Test:67.2lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Red, 3W, 67.2Lm; Product Range Cree Led - 08X3722 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Red, 3W, 67.2Lm; Product Range Cree Led
08X3722
Led, Hb, Red, 3W, 67.2Lm; Product Range Cree Led 08X3722
LED, HB, RED, 3W, 67.2LM; Product Range:XLamp XQ-E Series; LED Color:Red; Wavelength Typ:625nm; Viewing Angle:130°; Luminous Flux @ Test:67.2lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.2V RoHS Compliant: Yes

LED, HB, RED, 3W, 67.2LM; Product Range:XLamp XQ-E Series; LED Color:Red; Wavelength Typ:625nm; Viewing Angle:130°; Luminous Flux @ Test:67.2lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08X3722
Product Name Led, Hb, Red, 3W, 67.2Lm; Product Range Cree Led
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
EXCELED™ series chip LED - SML-H12V8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers