Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
CREELED, INC.
XQERDO-02-0000-000000B02 -- XLAMP XQ-E LIGHT EMITTING DIODE RED-ORANGE CREE LED
CreeLED, Inc.
Xlamp Xq-E Light Emitting Diode Red-Orange Cree Led
XQERDO-02-0000-000000B02
Description
XLamp XQ-E Light Emitting Diode Red-Orange
Newark, An Avnet Company
Done
Description
XLamp XQ-E Light Emitting Diode Red-Orange
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xq-E Light Emitting Diode Red-Orange Cree Led
46Y9061
Xlamp Xq-E Light Emitting Diode Red-Orange Cree Led
46Y9061
XLamp XQ-E Light Emitting Diode Red-Orange
XLamp XQ-E Light Emitting Diode Red-Orange
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Light Emitting Diodes (LED)
Product Number
46Y9061
Product Name
Xlamp Xq-E Light Emitting Diode Red-Orange Cree Led
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
RS Components, Ltd.
IR LEDs
1736320P
Specs
LED Type
Infrared
Peak Wavelength
740 nm (7400 Å)
Number of Array Elements
1
View Details
Broadcom Inc.
Moonstone 3W High Power LED
ASMT-MW22-NNP00
Specs
LED Type
White
Color Temperature
4000 to 10000 K
Viewing Angle
110 degrees
View Details
4
suppliers
Clairex Technologies, Inc.
IREDs and LEDs
CLE330E
Specs
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
Viewing Angle
100 degrees
View Details