CreeLED, Inc. Led, High Brightness, Cool White, 130Lm; Product Range Cree Led XPGWHT-01-R250-00GC2

Description
LED, HIGH BRIGHTNESS, COOL WHITE, 130LM; Product Range:XLamp XP-G Series; LED Color:Cool White; Viewing Angle:125°; Luminous Flux @ Test:139lm; CCT:4500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.25V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, COOL WHITE, 130LM; Product Range:XLamp XP-G Series; LED Color:Cool White; Viewing Angle:125°; Luminous Flux @ Test:139lm; CCT:4500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.25V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Cool White, 130Lm; Product Range Cree Led - 64T5277 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Cool White, 130Lm; Product Range Cree Led
64T5277
Led, High Brightness, Cool White, 130Lm; Product Range Cree Led 64T5277
LED, HIGH BRIGHTNESS, COOL WHITE, 130LM; Product Range:XLamp XP-G Series; LED Color:Cool White; Viewing Angle:125°; Luminous Flux @ Test:139lm; CCT:4500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.25V; LED Mounting:SMD RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, COOL WHITE, 130LM; Product Range:XLamp XP-G Series; LED Color:Cool White; Viewing Angle:125°; Luminous Flux @ Test:139lm; CCT:4500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.25V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T5277
Product Name Led, High Brightness, Cool White, 130Lm; Product Range Cree Led
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
Infrared Light Emitting Diode Top View Type - SIR-56ST3F - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 15 degrees
View Details
3 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details