CreeLED, Inc. Hb Led, Neutral White, 114Lm, 125; Product Range Cree Led XPGWHT-01-0000-00EE5

Description
HB LED, NEUTRAL WHITE, 114LM, 125; Product Range:XLamp XP-G Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:122lm; CCT:4000K; Forward Current If Max:1.5A; Forward Voltage @ Test:3V; Power Dissipation Pd:5W RoHS Compliant: Yes
Datasheet
Description
HB LED, NEUTRAL WHITE, 114LM, 125; Product Range:XLamp XP-G Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:122lm; CCT:4000K; Forward Current If Max:1.5A; Forward Voltage @ Test:3V; Power Dissipation Pd:5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hb Led, Neutral White, 114Lm, 125; Product Range Cree Led - 65R6885 - Newark, An Avnet Company
Chicago, IL, United States
Hb Led, Neutral White, 114Lm, 125; Product Range Cree Led
65R6885
Hb Led, Neutral White, 114Lm, 125; Product Range Cree Led 65R6885
HB LED, NEUTRAL WHITE, 114LM, 125; Product Range:XLamp XP-G Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:122lm; CCT:4000K; Forward Current If Max:1.5A; Forward Voltage @ Test:3V; Power Dissipation Pd:5W RoHS Compliant: Yes

HB LED, NEUTRAL WHITE, 114LM, 125; Product Range:XLamp XP-G Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:122lm; CCT:4000K; Forward Current If Max:1.5A; Forward Voltage @ Test:3V; Power Dissipation Pd:5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65R6885
Product Name Hb Led, Neutral White, 114Lm, 125; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3080EA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers