Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
CREELED, INC.
XPGDWT-U1-0000-00EE5 -- XLAMP XP-G GEN 3 LIGHT EMITTING DIODE WHITE CREE LED
CreeLED, Inc.
Xlamp Xp-G Gen 3 Light Emitting Diode White Cree Led
XPGDWT-U1-0000-00EE5
Description
XLAMP XP-G GEN 3 LIGHT EMITTING DIODE WHITE
Newark, An Avnet Company
Done
Description
XLAMP XP-G GEN 3 LIGHT EMITTING DIODE WHITE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xp-G Gen 3 Light Emitting Diode White Cree Led
81Y5196
Xlamp Xp-G Gen 3 Light Emitting Diode White Cree Led
81Y5196
XLAMP XP-G GEN 3 LIGHT EMITTING DIODE WHITE
XLAMP XP-G GEN 3 LIGHT EMITTING DIODE WHITE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Light Emitting Diodes (LED)
Product Number
81Y5196
Product Name
Xlamp Xp-G Gen 3 Light Emitting Diode White Cree Led
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
IR LEDs
2103079
Specs
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
Number of Array Elements
1
View Details
Light in Motion LLC
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes
F5U340
Specs
LED Package:
TO-46
LED Type
Ultraviolet
Peak Wavelength
340 nm (3400 Å)
View Details
Broadcom Inc.
3W High Power LED
ASMT-AR30-ARS00
Specs
LED Type
Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength
450 to 635 nm (4500 to 6350 Å)
Color Temperature
2700 to 10000 K
View Details
3
suppliers