CreeLED, Inc. Xlamp Xp-G3 S Line Light Emitting Diode Cree Led XPGDWT-BS-0000-00L3E

Description
XLAMP XP-G3 S LINE LIGHT EMITTING DIODE
Description
XLAMP XP-G3 S LINE LIGHT EMITTING DIODE

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xp-G3 S Line Light Emitting Diode Cree Led - 15AJ5038 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xp-G3 S Line Light Emitting Diode Cree Led
15AJ5038
Xlamp Xp-G3 S Line Light Emitting Diode Cree Led 15AJ5038
XLAMP XP-G3 S LINE LIGHT EMITTING DIODE

XLAMP XP-G3 S LINE LIGHT EMITTING DIODE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15AJ5038
Product Name Xlamp Xp-G3 S Line Light Emitting Diode Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15YW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
LED White Lighting - ASMT-MW06-NLMZ1-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 5050 K
View Details