CreeLED, Inc. Optoelectronics - LED Lighting - White XPGDWT-B1-0000-00LE5

Description
Win Source Part Number: 1000832-XPGDWT-B1-00 00-00LE5 Category: Optoelectronics>LED Lighting - White Series: Xlamp® XP-G3 Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.094" (2.39mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.73V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 168lm (164lm ~ 172lm) Lumens/Watt @ Current - Test: 176 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: XPGDWT-B1-0000-00LE5 DKR,XPGDWT-B1-0000-0 0LE5TR,XPGDWT-B1-000 0-00LE5CT Base Product Number: XPGDWT
Request a Quote Datasheet
Description
Win Source Part Number: 1000832-XPGDWT-B1-00 00-00LE5 Category: Optoelectronics>LED Lighting - White Series: Xlamp® XP-G3 Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.094" (2.39mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.73V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 168lm (164lm ~ 172lm) Lumens/Watt @ Current - Test: 176 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: XPGDWT-B1-0000-00LE5 DKR,XPGDWT-B1-0000-0 0LE5TR,XPGDWT-B1-000 0-00LE5CT Base Product Number: XPGDWT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1000832-XPGDWT-B1-0000-00LE5
Optoelectronics - LED Lighting - White 1000832-XPGDWT-B1-0000-00LE5
Win Source Part Number: 1000832-XPGDWT-B1-00 00-00LE5 Category: Optoelectronics>LED Lighting - White Series: Xlamp® XP-G3 Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.094" (2.39mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.73V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 168lm (164lm ~ 172lm) Lumens/Watt @ Current - Test: 176 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: XPGDWT-B1-0000-00LE5 DKR,XPGDWT-B1-0000-0 0LE5TR,XPGDWT-B1-000 0-00LE5CT Base Product Number: XPGDWT

Win Source Part Number: 1000832-XPGDWT-B1-0000-00LE5
Category: Optoelectronics>LED Lighting - White
Series: Xlamp® XP-G3
Color: White, Neutral
Package: Tape & Reel
Height - Seated (Max): 0.094" (2.39mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 125°
Voltage - Forward (Vf) (Typ): 2.73V
Current - Test: 350mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 168lm (164lm ~ 172lm)
Lumens/Watt @ Current - Test: 176 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 3°C/W
Package / Case: 1414 (3535 Metric)
Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Other Names: XPGDWT-B1-0000-00LE5DKR,XPGDWT-B1-0000-00LE5TR,XPGDWT-B1-0000-00LE5CT
Base Product Number: XPGDWT

Buy Now Datasheet
Led, Hb, Neutral White, 4000K, 164Lm; Product Range Cree Led - 49AC0950 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 4000K, 164Lm; Product Range Cree Led
49AC0950
Led, Hb, Neutral White, 4000K, 164Lm; Product Range Cree Led 49AC0950
LED, HB, NEUTRAL WHITE, 4000K, 164LM; Product Range:XLamp XP-G3 Series; LED Colour:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:164lm; CCT:4000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 4000K, 164LM; Product Range:XLamp XP-G3 Series; LED Colour:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:164lm; CCT:4000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1000832-XPGDWT-B1-0000-00LE5 49AC0950
Product Name Optoelectronics - LED Lighting - White Led, Hb, Neutral White, 4000K, 164Lm; Product Range Cree Led
LED Type White; Multi-Colored; White, Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQDR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details