CreeLED, Inc. Led, Hb, Neutral Wht, 6W, 172Lm; Product Range Cree Led XPGDWT-01-0000-00ME3

Description
LED, HB, NEUTRAL WHT, 6W, 172LM; Product Range:XLamp XP-G3 Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:172lm; CCT:5000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Power Dissipation Pd:6W RoHS Compliant: Yes
Datasheet
Description
LED, HB, NEUTRAL WHT, 6W, 172LM; Product Range:XLamp XP-G3 Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:172lm; CCT:5000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Power Dissipation Pd:6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Neutral Wht, 6W, 172Lm; Product Range Cree Led - 81Y5287 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral Wht, 6W, 172Lm; Product Range Cree Led
81Y5287
Led, Hb, Neutral Wht, 6W, 172Lm; Product Range Cree Led 81Y5287
LED, HB, NEUTRAL WHT, 6W, 172LM; Product Range:XLamp XP-G3 Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:172lm; CCT:5000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Power Dissipation Pd:6W RoHS Compliant: Yes

LED, HB, NEUTRAL WHT, 6W, 172LM; Product Range:XLamp XP-G3 Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:172lm; CCT:5000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Power Dissipation Pd:6W RoHS Compliant: Yes

Supplier's Site
Led, Hb, Neutral White, 5000K, 172Lm; Product Range Cree Led - 49AC0952 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 5000K, 172Lm; Product Range Cree Led
49AC0952
Led, Hb, Neutral White, 5000K, 172Lm; Product Range Cree Led 49AC0952
LED, HB, NEUTRAL WHITE, 5000K, 172LM; Product Range:XLamp XP-G3 Series; LED Colour:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:172lm; CCT:5000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 5000K, 172LM; Product Range:XLamp XP-G3 Series; LED Colour:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:172lm; CCT:5000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 81Y5287 49AC0952
Product Name Led, Hb, Neutral Wht, 6W, 172Lm; Product Range Cree Led Led, Hb, Neutral White, 5000K, 172Lm; Product Range Cree Led
LED Type White; Neutral White White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details