CreeLED, Inc. Led, Hb, 3000K, Warm White, 114Lm; Product Range Cree Led XPGBWT-UE-0000-00EE7

Description
LED, HB, 3000K, WARM WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Colour:Warm White; Viewing Angle:125°; Luminous Flux @ Test:114lm; CCT:3000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes
Datasheet
Description
LED, HB, 3000K, WARM WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Colour:Warm White; Viewing Angle:125°; Luminous Flux @ Test:114lm; CCT:3000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, 3000K, Warm White, 114Lm; Product Range Cree Led - 99AC9828 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, 3000K, Warm White, 114Lm; Product Range Cree Led
99AC9828
Led, Hb, 3000K, Warm White, 114Lm; Product Range Cree Led 99AC9828
LED, HB, 3000K, WARM WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Colour:Warm White; Viewing Angle:125°; Luminous Flux @ Test:114lm; CCT:3000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes

LED, HB, 3000K, WARM WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Colour:Warm White; Viewing Angle:125°; Luminous Flux @ Test:114lm; CCT:3000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99AC9828
Product Name Led, Hb, 3000K, Warm White, 114Lm; Product Range Cree Led
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 846-SLA560WBC7T3-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 40 degrees
View Details
2 suppliers
LED Indication - Discrete - XSUG36D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details