CreeLED, Inc. Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led XPGBWT-L1-R250-00GE6

Description
XLamp XP-G Gen 2 Light Emitting Diode Warm/Neutral White
Description
XLamp XP-G Gen 2 Light Emitting Diode Warm/Neutral White

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led - 62X5865 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led
62X5865
Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led 62X5865
XLamp XP-G Gen 2 Light Emitting Diode Warm/Neutral White

XLamp XP-G Gen 2 Light Emitting Diode Warm/Neutral White

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X5865
Product Name Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3590HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details