CreeLED, Inc. Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led XPGBWT-L1-R250-00FF8

Description
XLamp XP-G Gen 2 Light Emitting Diode Warm/Neutral White
Description
XLamp XP-G Gen 2 Light Emitting Diode Warm/Neutral White

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led - 62X5859 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led
62X5859
Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led 62X5859
XLamp XP-G Gen 2 Light Emitting Diode Warm/Neutral White

XLamp XP-G Gen 2 Light Emitting Diode Warm/Neutral White

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X5859
Product Name Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
EXCELED™ series chip LED - SML-D13Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
1W High Power LED - ASMT-MY06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details