CreeLED, Inc. Led, Hb, Warm White, 122Lm; Product Range Cree Led XPGBWT-L1-R250-00FE7

Description
LED, HB, WARM WHITE, 122LM; Product Range:XLamp XP-G2 Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:122lm; CCT:3000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 122LM; Product Range:XLamp XP-G2 Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:122lm; CCT:3000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 122Lm; Product Range Cree Led - 11X6607 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 122Lm; Product Range Cree Led
11X6607
Led, Hb, Warm White, 122Lm; Product Range Cree Led 11X6607
LED, HB, WARM WHITE, 122LM; Product Range:XLamp XP-G2 Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:122lm; CCT:3000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, WARM WHITE, 122LM; Product Range:XLamp XP-G2 Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:122lm; CCT:3000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Warm White, 122Lm, Full Reel; Product Range Cree Led - 07W7508 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 122Lm, Full Reel; Product Range Cree Led
07W7508
Led, Hb, Warm White, 122Lm, Full Reel; Product Range Cree Led 07W7508
LED, HB, WARM WHITE, 122LM, FULL REEL; Product Range:XLamp XP-G2 Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:122lm; CCT:3000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, WARM WHITE, 122LM, FULL REEL; Product Range:XLamp XP-G2 Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:122lm; CCT:3000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11X6607
Product Name Led, Hb, Warm White, 122Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 846-SLA560BN2T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XCUG32D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details