CreeLED, Inc. Led, Hb, Cool White, 139Lm; Product Range Cree Led XPGBWT-L1-0000-00H51

Description
LED, HB, COOL WHITE, 139LM; Product Range:XLamp XP-G2 Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:139lm; CCT:6200K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, COOL WHITE, 139LM; Product Range:XLamp XP-G2 Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:139lm; CCT:6200K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Cool White, 139Lm; Product Range Cree Led - 11X6615 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 139Lm; Product Range Cree Led
11X6615
Led, Hb, Cool White, 139Lm; Product Range Cree Led 11X6615
LED, HB, COOL WHITE, 139LM; Product Range:XLamp XP-G2 Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:139lm; CCT:6200K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, COOL WHITE, 139LM; Product Range:XLamp XP-G2 Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:139lm; CCT:6200K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Cool White, 139Lm, Full Reel; Product Range Cree Led - 05W6683 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 139Lm, Full Reel; Product Range Cree Led
05W6683
Led, Hb, Cool White, 139Lm, Full Reel; Product Range Cree Led 05W6683
LED, HB, COOL WHITE, 139LM, FULL REEL; Product Range:XLamp XP-G2 Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:139lm; CCT:6200K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, COOL WHITE, 139LM, FULL REEL; Product Range:XLamp XP-G2 Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:139lm; CCT:6200K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11X6615
Product Name Led, Hb, Cool White, 139Lm; Product Range Cree Led
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details