CreeLED, Inc. Led, Hb, Warm White, 114Lm; Product Range Cree Led XPGBWT-L1-0000-00EE7

Description
LED, HB, WARM WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:114lm; CCT:3000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:114lm; CCT:3000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 114Lm; Product Range Cree Led - 11X6608 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 114Lm; Product Range Cree Led
11X6608
Led, Hb, Warm White, 114Lm; Product Range Cree Led 11X6608
LED, HB, WARM WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:114lm; CCT:3000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, WARM WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:114lm; CCT:3000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Warm White, 114Lm, Full Reel; Product Range Cree Led - 05W6664 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 114Lm, Full Reel; Product Range Cree Led
05W6664
Led, Hb, Warm White, 114Lm, Full Reel; Product Range Cree Led 05W6664
LED, HB, WARM WHITE, 114LM, FULL REEL; Product Range:XLamp XP-G2 Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:114lm; CCT:3000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, WARM WHITE, 114LM, FULL REEL; Product Range:XLamp XP-G2 Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:114lm; CCT:3000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11X6608
Product Name Led, Hb, Warm White, 114Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090EA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers