CreeLED, Inc. Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led XPGBWT-H1-0000-00HE5

Description
XLamp XP-G Gen 2 Light Emitting Diode Warm/Neutral White
Description
XLamp XP-G Gen 2 Light Emitting Diode Warm/Neutral White

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led - 44Y3290 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led
44Y3290
Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led 44Y3290
XLamp XP-G Gen 2 Light Emitting Diode Warm/Neutral White

XLamp XP-G Gen 2 Light Emitting Diode Warm/Neutral White

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 44Y3290
Product Name Xlamp Xp-G Gen 2 Light Emitting Diode Warm/neutral White Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-2790CA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers