CreeLED, Inc. Xlamp Xpg Gen 2 Light Emitting Diode He White Cree Led XPGBWT-BE-0000-00JF6

Description
XLAMP XPG GEN 2 LIGHT EMITTING DIODE HE WHITE
Description
XLAMP XPG GEN 2 LIGHT EMITTING DIODE HE WHITE

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xpg Gen 2 Light Emitting Diode He White Cree Led - 15AJ4796 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xpg Gen 2 Light Emitting Diode He White Cree Led
15AJ4796
Xlamp Xpg Gen 2 Light Emitting Diode He White Cree Led 15AJ4796
XLAMP XPG GEN 2 LIGHT EMITTING DIODE HE WHITE

XLAMP XPG GEN 2 LIGHT EMITTING DIODE HE WHITE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15AJ4796
Product Name Xlamp Xpg Gen 2 Light Emitting Diode He White Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-XLMDKVG58M-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-A737-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers