CreeLED, Inc. Led, Hb, Neutral White, 5000K, 130Lm; Product Range Cree Led XPGBWT-01-0000-00GE3

Description
LED, HB, NEUTRAL WHITE, 5000K, 130LM; Product Range:XLamp XP-G2 Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:130lm; CCT:5000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Power @ Test:1W RoHS Compliant: Yes
Datasheet
Description
LED, HB, NEUTRAL WHITE, 5000K, 130LM; Product Range:XLamp XP-G2 Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:130lm; CCT:5000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Power @ Test:1W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Neutral White, 5000K, 130Lm; Product Range Cree Led - 05W6795 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 5000K, 130Lm; Product Range Cree Led
05W6795
Led, Hb, Neutral White, 5000K, 130Lm; Product Range Cree Led 05W6795
LED, HB, NEUTRAL WHITE, 5000K, 130LM; Product Range:XLamp XP-G2 Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:130lm; CCT:5000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Power @ Test:1W RoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 5000K, 130LM; Product Range:XLamp XP-G2 Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:130lm; CCT:5000K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; Power @ Test:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W6795
Product Name Led, Hb, Neutral White, 5000K, 130Lm; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details