CreeLED, Inc. Xpe Led, White, 67.2Lm; Product Range Cree Led XPEWHT-P1-R250-007F8

Description
XPE LED, WHITE, 67.2LM; Product Range:XLamp XP-E Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:73.9lm; CCT:2900K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA RoHS Compliant: Yes
Description
XPE LED, WHITE, 67.2LM; Product Range:XLamp XP-E Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:73.9lm; CCT:2900K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xpe Led, White, 67.2Lm; Product Range Cree Led - 13T9241 - Newark, An Avnet Company
Chicago, IL, United States
Xpe Led, White, 67.2Lm; Product Range Cree Led
13T9241
Xpe Led, White, 67.2Lm; Product Range Cree Led 13T9241
XPE LED, WHITE, 67.2LM; Product Range:XLamp XP-E Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:73.9lm; CCT:2900K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA RoHS Compliant: Yes

XPE LED, WHITE, 67.2LM; Product Range:XLamp XP-E Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:73.9lm; CCT:2900K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 13T9241
Product Name Xpe Led, White, 67.2Lm; Product Range Cree Led
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-343DUT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1015-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details