CreeLED, Inc. Xpe Led, White, 62Lm; Product Range Cree Led XPEWHT-P1-R250-006E8

Description
XPE LED, WHITE, 62LM; Product Range:XLamp XP-E Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:67.2lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Lens Shape:DomeRoHS Compliant: Yes
Datasheet
Description
XPE LED, WHITE, 62LM; Product Range:XLamp XP-E Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:67.2lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Lens Shape:DomeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xpe Led, White, 62Lm; Product Range Cree Led - 13T9236 - Newark, An Avnet Company
Chicago, IL, United States
Xpe Led, White, 62Lm; Product Range Cree Led
13T9236
Xpe Led, White, 62Lm; Product Range Cree Led 13T9236
XPE LED, WHITE, 62LM; Product Range:XLamp XP-E Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:67.2lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Lens Shape:DomeRoHS Compliant: Yes

XPE LED, WHITE, 62LM; Product Range:XLamp XP-E Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:67.2lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Lens Shape:DomeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 13T9236
Product Name Xpe Led, White, 62Lm; Product Range Cree Led
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - XZM2DG45W-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details