CreeLED, Inc. Led, Hb, Neutral White, 100Lm; Product Range Cree Led XPEWHT-L1-0000-00CE4

Description
LED, HB, NEUTRAL WHITE, 100LM; Product Range:XLamp XP-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:100lm; CCT:4500K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mARoHS Compliant: Yes
Datasheet
Description
LED, HB, NEUTRAL WHITE, 100LM; Product Range:XLamp XP-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:100lm; CCT:4500K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Neutral White, 100Lm; Product Range Cree Led - 08R3395 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 100Lm; Product Range Cree Led
08R3395
Led, Hb, Neutral White, 100Lm; Product Range Cree Led 08R3395
LED, HB, NEUTRAL WHITE, 100LM; Product Range:XLamp XP-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:100lm; CCT:4500K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mARoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 100LM; Product Range:XLamp XP-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:100lm; CCT:4500K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mARoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Neutral White, 100Lm; Product Range Cree Led - 11X6588 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 100Lm; Product Range Cree Led
11X6588
Led, Hb, Neutral White, 100Lm; Product Range Cree Led 11X6588
LED, HB, NEUTRAL WHITE, 100LM; Product Range:XLamp XP-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:100lm; CCT:4500K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mARoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 100LM; Product Range:XLamp XP-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:100lm; CCT:4500K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R3395
Product Name Led, Hb, Neutral White, 100Lm; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
LED White Lighting - 1416-L128-1890HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details