CreeLED, Inc. High Power Led, Neutral White, 93.9Lm; Product Range Cree Led XPEWHT-L1-0000-00BE7

Description
HIGH POWER LED, NEUTRAL WHITE, 93.9LM; Product Range:XLamp XP-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:100lm; CCT:3700K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet
Description
HIGH POWER LED, NEUTRAL WHITE, 93.9LM; Product Range:XLamp XP-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:100lm; CCT:3700K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Led, Neutral White, 93.9Lm; Product Range Cree Led - 67R3654 - Newark, An Avnet Company
Chicago, IL, United States
High Power Led, Neutral White, 93.9Lm; Product Range Cree Led
67R3654
High Power Led, Neutral White, 93.9Lm; Product Range Cree Led 67R3654
HIGH POWER LED, NEUTRAL WHITE, 93.9LM; Product Range:XLamp XP-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:100lm; CCT:3700K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Voltage:3.2V RoHS Compliant: Yes

HIGH POWER LED, NEUTRAL WHITE, 93.9LM; Product Range:XLamp XP-E Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:100lm; CCT:3700K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Voltage:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67R3654
Product Name High Power Led, Neutral White, 93.9Lm; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15YW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers