CreeLED, Inc. Led, Hb, Warm White, 80.6Lm; Product Range Cree Led XPEWHT-L1-0000-009Z7

Description
LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led - 11X6603 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led
11X6603
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led 11X6603
LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led - 82T7472 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led
82T7472
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led 82T7472
LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11X6603
Product Name Led, Hb, Warm White, 80.6Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details