CreeLED, Inc. Led, Hb, Warm White, 2700K, 80.6Lm; Product Range Cree Led XPEWHT-L1-0000-009E8

Description
LED, HB, WARM WHITE, 2700K, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Power Dissipation Pd:3.5WRoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 2700K, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Power Dissipation Pd:3.5WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 2700K, 80.6Lm; Product Range Cree Led - 79X3179 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 2700K, 80.6Lm; Product Range Cree Led
79X3179
Led, Hb, Warm White, 2700K, 80.6Lm; Product Range Cree Led 79X3179
LED, HB, WARM WHITE, 2700K, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Power Dissipation Pd:3.5WRoHS Compliant: Yes

LED, HB, WARM WHITE, 2700K, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Power Dissipation Pd:3.5WRoHS Compliant: Yes

Supplier's Site Datasheet
High Brightness Led, Xlamp Xp-E Series, Warm White, 2700 K, 80.6 Lm, 350 Ma, 1 A Rohs Compliant Cree Led - 08R3415 - Newark, An Avnet Company
Chicago, IL, United States
High Brightness Led, Xlamp Xp-E Series, Warm White, 2700 K, 80.6 Lm, 350 Ma, 1 A Rohs Compliant Cree Led
08R3415
High Brightness Led, Xlamp Xp-E Series, Warm White, 2700 K, 80.6 Lm, 350 Ma, 1 A Rohs Compliant Cree Led 08R3415
High Brightness LED, XLamp XP-E Series, Warm White, 2700 K, 80.6 lm, 350 mA, 1 A RoHS Compliant: Yes

High Brightness LED, XLamp XP-E Series, Warm White, 2700 K, 80.6 lm, 350 mA, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 79X3179 08R3415
Product Name Led, Hb, Warm White, 2700K, 80.6Lm; Product Range Cree Led High Brightness Led, Xlamp Xp-E Series, Warm White, 2700 K, 80.6 Lm, 350 Ma, 1 A Rohs Compliant Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241714-SML-LX1210IIC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details
2 suppliers
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details