CreeLED, Inc. Led, Hb, Warm White, 80.6Lm; Product Range Cree Led XPEWHT-L1-0000-009E6

Description
LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:3500K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:3500K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led - 11X6601 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led
11X6601
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led 11X6601
LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:3500K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:3500K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led - 08P1762 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led
08P1762
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led 08P1762
LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:3500K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:Warm White; Viewing Angle:115°; Luminous Flux @ Test:80.6lm; CCT:3500K; Forward Current If Max:1A; Forward Voltage @ Test:3.05V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11X6601
Product Name Led, Hb, Warm White, 80.6Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-E12V8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers