CreeLED, Inc. Led, Hb, Royal Blue, 425Mw; Product Range Cree Led XPEROY-L1-0000-00A01

Description
LED, HB, ROYAL BLUE, 425MW; Product Range:XLamp XP-E Series; LED Color:Royal Blue; Wavelength Typ:465nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:1A; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
LED, HB, ROYAL BLUE, 425MW; Product Range:XLamp XP-E Series; LED Color:Royal Blue; Wavelength Typ:465nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:1A; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Royal Blue, 425Mw; Product Range Cree Led - 11X6578 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Royal Blue, 425Mw; Product Range Cree Led
11X6578
Led, Hb, Royal Blue, 425Mw; Product Range Cree Led 11X6578
LED, HB, ROYAL BLUE, 425MW; Product Range:XLamp XP-E Series; LED Color:Royal Blue; Wavelength Typ:465nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:1A; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

LED, HB, ROYAL BLUE, 425MW; Product Range:XLamp XP-E Series; LED Color:Royal Blue; Wavelength Typ:465nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:1A; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Led, Hb, Royal Blue, 425Mw, Full Reel; Product Range Cree Led - 16R0436 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Royal Blue, 425Mw, Full Reel; Product Range Cree Led
16R0436
Led, Hb, Royal Blue, 425Mw, Full Reel; Product Range Cree Led 16R0436
LED, HB, ROYAL BLUE, 425MW, FULL REEL; Product Range:XLamp XP-E Series; LED Color:Royal Blue; Wavelength Typ:465nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:1A; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, ROYAL BLUE, 425MW, FULL REEL; Product Range:XLamp XP-E Series; LED Color:Royal Blue; Wavelength Typ:465nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:1A; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11X6578
Product Name Led, Hb, Royal Blue, 425Mw; Product Range Cree Led
LED Type Blue; Royal Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
SWIR Emitters - MTE5016N-WRC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1650 nm (16500 Å)
Viewing Angle 12 degrees
View Details
Mini-mold Chip LED - SML-D14WW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers