LED, HB, RED, 62LM, FULL REEL; Product Range:XLamp XP-E Series; LED Color:Red; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:62lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V RoHS Compliant: Yes
LED, HB, RED, 62LM; Product Range:XLamp XP-E Series; LED Color:Red; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:62lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 13T6034 |
| Product Name | Led, Hb, Red, 62Lm, Full Reel; Product Range Cree Led |
| LED Type | Red; Red |