CreeLED, Inc. Led, High Brightness Smd, Red Orange, 87.4Lm; Product Range Cree Led XPERDO-L1-R250-00A01

Description
LED, HIGH BRIGHTNESS SMD, RED ORANGE, 87.4LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS SMD, RED ORANGE, 87.4LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness Smd, Red Orange, 87.4Lm; Product Range Cree Led - 54T7798 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness Smd, Red Orange, 87.4Lm; Product Range Cree Led
54T7798
Led, High Brightness Smd, Red Orange, 87.4Lm; Product Range Cree Led 54T7798
LED, HIGH BRIGHTNESS SMD, RED ORANGE, 87.4LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HIGH BRIGHTNESS SMD, RED ORANGE, 87.4LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Red Orange, 87.4Lm, Full Reel; Product Range Cree Led - 11X5558 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Red Orange, 87.4Lm, Full Reel; Product Range Cree Led
11X5558
Led, Hb, Red Orange, 87.4Lm, Full Reel; Product Range Cree Led 11X5558
LED, HB, RED ORANGE, 87.4LM, FULL REEL; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, RED ORANGE, 87.4LM, FULL REEL; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54T7798
Product Name Led, High Brightness Smd, Red Orange, 87.4Lm; Product Range Cree Led
LED Type Red; Orange; Red Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Reverse mount available chip LED - SML-811VT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details