CreeLED, Inc. Led, High Brightness, Red Orange, 87.4Lm; Product Range Cree Led XPERDO-L1-R250-00901

Description
LED, HIGH BRIGHTNESS, RED ORANGE, 87.4LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:80.6lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, RED ORANGE, 87.4LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:80.6lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Red Orange, 87.4Lm; Product Range Cree Led - 54T7799 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red Orange, 87.4Lm; Product Range Cree Led
54T7799
Led, High Brightness, Red Orange, 87.4Lm; Product Range Cree Led 54T7799
LED, HIGH BRIGHTNESS, RED ORANGE, 87.4LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:80.6lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED ORANGE, 87.4LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:80.6lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54T7799
Product Name Led, High Brightness, Red Orange, 87.4Lm; Product Range Cree Led
LED Type Red; Orange; Red Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details