CreeLED, Inc. Led, High Brightness, Red Orange, 62Lm; Product Range Cree Led XPERDO-L1-R250-00501

Description
LED, HIGH BRIGHTNESS, RED ORANGE, 62LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:56.8lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, RED ORANGE, 62LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:56.8lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Red Orange, 62Lm; Product Range Cree Led - 15R3935 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red Orange, 62Lm; Product Range Cree Led
15R3935
Led, High Brightness, Red Orange, 62Lm; Product Range Cree Led 15R3935
LED, HIGH BRIGHTNESS, RED ORANGE, 62LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:56.8lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED ORANGE, 62LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:56.8lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Red Orange, 56.8Lm, Full Reel; Product Range Cree Led - 11X2755 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Red Orange, 56.8Lm, Full Reel; Product Range Cree Led
11X2755
Led, Hb, Red Orange, 56.8Lm, Full Reel; Product Range Cree Led 11X2755
LED, HB, RED ORANGE, 56.8LM, FULL REEL; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:56.8lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; MSL:- RoHS Compliant: Yes

LED, HB, RED ORANGE, 56.8LM, FULL REEL; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:56.8lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R3935
Product Name Led, High Brightness, Red Orange, 62Lm; Product Range Cree Led
LED Type Red; Orange; Red Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-343MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details