LED, HIGH BRIGHTNESS, RED ORANGE, 87.4LM, FULL REEL; Product Range:XLamp Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes
LED, HIGH BRIGHTNESS, RED ORANGE, 87.4LM; Product Range:XLamp Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 55T0992 |
| Product Name | Led, High Brightness, Red Orange, 87.4Lm, Full Reel; Product Range Cree Led |
| LED Type | Red; Orange; Red Orange |