CreeLED, Inc. Led, Hb, Red Orange, 67.2Lm; Product Range Cree Led XPERDO-L1-0000-00701

Description
LED, HB, RED ORANGE, 67.2LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Viewing Angle:130°; Luminous Flux @ Test:67.2lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, HB, RED ORANGE, 67.2LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Viewing Angle:130°; Luminous Flux @ Test:67.2lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Red Orange, 67.2Lm; Product Range Cree Led - 25R9663 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Red Orange, 67.2Lm; Product Range Cree Led
25R9663
Led, Hb, Red Orange, 67.2Lm; Product Range Cree Led 25R9663
LED, HB, RED ORANGE, 67.2LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Viewing Angle:130°; Luminous Flux @ Test:67.2lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V; MSL:- RoHS Compliant: Yes

LED, HB, RED ORANGE, 67.2LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Viewing Angle:130°; Luminous Flux @ Test:67.2lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Red Orange, 67.2Lm; Product Range Cree Led - 11X6572 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Red Orange, 67.2Lm; Product Range Cree Led
11X6572
Led, Hb, Red Orange, 67.2Lm; Product Range Cree Led 11X6572
LED, HB, RED ORANGE, 67.2LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:67.2lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

LED, HB, RED ORANGE, 67.2LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:67.2lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25R9663
Product Name Led, Hb, Red Orange, 67.2Lm; Product Range Cree Led
LED Type Red; Orange; Red Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-4080CA3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers